Ethernet & Telecom Connectors 10G METAL
Han3A RJ45 10G Cat6 plug 8p IDC
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 10G METAL PLUG SET HAN 3A RJ45
CONN MOD PLUG 8P8C SHIELDED
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09451151560 | 86R5044 | 09451151560 | 09451151560 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting | Modular Connectors / Ethernet Connectors | Modular Connector Plugs |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Cable Mount | Cable Mount | ||
| Gender | Male / Plug | Male / Plug |