Ethernet & Telecom Connectors RJI DATA 3
HAN 3A RJ45 CAT6A GIGALINK METAL
RJ45 CONN, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJI DATA 3A METAL
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09451151520 | 09451151520 | 67X7562 | 09451151520 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Plugs | Rj45 Conn, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Male / Plug | Male / Plug | ||
| Termination | IDC |