HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9451151100

Description
Ethernet & Telecom Connectors IP67 DATA
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors IP67 DATA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09451151100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451151100
Modular Connectors / Ethernet Connectors 09451151100
Ethernet & Telecom Connectors IP67 DATA

Ethernet & Telecom Connectors IP67 DATA

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451151100
Modular Connectors / Ethernet Connectors 09451151100
Han3A RJ45 Cat5 plug 4p IDC

Han3A RJ45 Cat5 plug 4p IDC

Buy Now
Connector,industrial,metal housed,RJ45,data,cable plug,HAN 3A,IP67 - 70070101 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector,industrial,metal housed,RJ45,data,cable plug,HAN 3A,IP67
70070101
Connector,industrial,metal housed,RJ45,data,cable plug,HAN 3A,IP67 70070101
Features: Cable Standard in Accordance with ISO/IEC 11 801 Transmission Properties in Accordance with Category 5 ISO/IEC 11 801:2002 and EN 50173-1 –40 to +70°C Temperature Range Sealed to IP67 In Accordance with Profinet® Guidelines Housing Material — Black Thermoplastic, UL94V-0 IDC Termination (Cat 5 Only) Fast Assembly — No Special Tools Required (Cat 5 Only)

Features:

  • Cable Standard in Accordance with ISO/IEC 11 801
  • Transmission Properties in Accordance with Category 5 ISO/IEC 11 801:2002 and EN 50173-1
  • –40 to +70°C Temperature Range
  • Sealed to IP67
  • In Accordance with Profinet® Guidelines
  • Housing Material — Black Thermoplastic, UL94V-0
  • IDC Termination (Cat 5 Only)
  • Fast Assembly — No Special Tools Required (Cat 5 Only)
Supplier's Site
Connector, Rj45, Plug, 4P4C, 1Port, Cat5, Size 3A; Lan Category Harting - 44J4453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 4P4C, 1Port, Cat5, Size 3A; Lan Category Harting
44J4453
Connector, Rj45, Plug, 4P4C, 1Port, Cat5, Size 3A; Lan Category Harting 44J4453
CONNECTOR, RJ45, PLUG, 4P4C, 1PORT, CAT5, SIZE 3A; LAN Category:Cat5; Product Range:Han 3A RJ45 Series; Connector Type:RJ45; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Plug; No. of Contacts:4Contacts RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 4P4C, 1PORT, CAT5, SIZE 3A; LAN Category:Cat5; Product Range:Han 3A RJ45 Series; Connector Type:RJ45; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Plug; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09451151100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451151100
Modular Connectors / Ethernet Connectors 09451151100
Modular Connectors / Ethernet Connectors IP67 DATA 3A PLUG STRAIGHT METAL

Modular Connectors / Ethernet Connectors IP67 DATA 3A PLUG STRAIGHT METAL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451151100 70070101 44J4453 09451151100
Product Name Modular Connectors / Ethernet Connectors Connector,industrial,metal housed,RJ45,data,cable plug,HAN 3A,IP67 Connector, Rj45, Plug, 4P4C, 1Port, Cat5, Size 3A; Lan Category Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Geometry Straight Straight
Current Rating 3.0 amps 1.5 amps
Contact Size (AWG) 22 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details