HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9451001560

Description
Ethernet & Telecom Connectors RJI IP67 P
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors RJI IP67 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09451001560 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451001560
Modular Connectors / Ethernet Connectors 09451001560
Ethernet & Telecom Connectors RJI IP67 P

Ethernet & Telecom Connectors RJI IP67 P

Buy Now
Modular Connectors / Ethernet Connectors - 09451001560 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451001560
Modular Connectors / Ethernet Connectors 09451001560
Modular Connectors / Ethernet Connectors RJI IP67 PLUG HAN3A INSERT 10G

Modular Connectors / Ethernet Connectors RJI IP67 PLUG HAN3A INSERT 10G

Buy Now Datasheet
Rj45 Conn, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting - 86R5037 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting
86R5037
Rj45 Conn, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting 86R5037
RJ45 CONN, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451001560 09451001560 86R5037
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Conn, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers