HARTING Inc. of North America Power Connectors 9407030301

Description
Heavy Duty Power Connectors HAN 3HPR BAS
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 3HPR BAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09407030301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09407030301
Power Connectors 09407030301
Heavy Duty Power Connectors HAN 3HPR BAS

Heavy Duty Power Connectors HAN 3HPR BAS

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1380456-09407030301 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1380456-09407030301
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1380456-09407030301
Win Source Part Number: 1380456-09407030301 Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases Series: Han® HPR Connector Type: Base - Panel Mount Package: Bulk Ingress Protection: IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Housing Material: Zinc, Die Cast Housing Color: Black Standard Package: 1 pcs Style: Bottom Entry Size: 3A Temperature Range - Operating: -40°C ~ 125°C Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Base Product Number: 09407030 Lock Location: Screw Locks on Hood Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380456-09407030301
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Series: Han® HPR
Connector Type: Base - Panel Mount
Package: Bulk
Ingress Protection: IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Housing Material: Zinc, Die Cast
Housing Color: Black
Standard Package: 1 pcs
Style: Bottom Entry
Size: 3A
Temperature Range - Operating: -40°C ~ 125°C
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Base Product Number: 09407030
Lock Location: Screw Locks on Hood
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
3A Hpr Bulkhead Housing, Toggle Locking, Epoxy Harting - 04R9773 - Newark, An Avnet Company
Chicago, IL, United States
3A Hpr Bulkhead Housing, Toggle Locking, Epoxy Harting
04R9773
3A Hpr Bulkhead Housing, Toggle Locking, Epoxy Harting 04R9773
3A HPR Bulkhead Housing, Toggle Locking, epoxy

3A HPR Bulkhead Housing, Toggle Locking, epoxy

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09407030301 1380456-09407030301 04R9773
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 3A Hpr Bulkhead Housing, Toggle Locking, Epoxy Harting
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Retractable Shrouded Banana Plug - 9388 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details