HARTING Inc. of North America Heavy Duty Base, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting 9405249980

Description
HEAVY DUTY BASE, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
Datasheet
Description
HEAVY DUTY BASE, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting - 51AK4878 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting
51AK4878
Heavy Duty Base, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting 51AK4878
HEAVY DUTY BASE, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series

HEAVY DUTY BASE, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK4878
Product Name Heavy Duty Base, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details