HEAVY DUTY BASE, SCREW, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 51AK4872 |
| Product Name | Heavy Duty Base, Screw, Size 24B, Alum; Heavy Duty Connector Type Harting |