HARTING Inc. of North America Heavy Duty Base, Screw, Size 24B, Alum; Heavy Duty Connector Type Harting 9405240312

Description
HEAVY DUTY BASE, SCREW, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
Datasheet
Description
HEAVY DUTY BASE, SCREW, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Screw, Size 24B, Alum; Heavy Duty Connector Type Harting - 51AK9563 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Screw, Size 24B, Alum; Heavy Duty Connector Type Harting
51AK9563
Heavy Duty Base, Screw, Size 24B, Alum; Heavy Duty Connector Type Harting 51AK9563
HEAVY DUTY BASE, SCREW, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series

HEAVY DUTY BASE, SCREW, SIZE 24B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK9563
Product Name Heavy Duty Base, Screw, Size 24B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details