HARTING Inc. of North America Heavy Duty Base, Screw, Size 16B, Alum; Heavy Duty Connector Type Harting 9405160311

Description
HEAVY DUTY BASE, SCREW, SIZE 16B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:16B; Product Range:Han HPR Compact Series
Datasheet
Description
HEAVY DUTY BASE, SCREW, SIZE 16B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:16B; Product Range:Han HPR Compact Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Screw, Size 16B, Alum; Heavy Duty Connector Type Harting - 51AK4862 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Screw, Size 16B, Alum; Heavy Duty Connector Type Harting
51AK4862
Heavy Duty Base, Screw, Size 16B, Alum; Heavy Duty Connector Type Harting 51AK4862
HEAVY DUTY BASE, SCREW, SIZE 16B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:16B; Product Range:Han HPR Compact Series

HEAVY DUTY BASE, SCREW, SIZE 16B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:16B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK4862
Product Name Heavy Duty Base, Screw, Size 16B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details