HARTING Inc. of North America Heavy Duty Base, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting 9405060381

Description
HEAVY DUTY BASE, 1 LEVER, SIZE 6B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series
Datasheet
Description
HEAVY DUTY BASE, 1 LEVER, SIZE 6B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting - 51AK4851 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting
51AK4851
Heavy Duty Base, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting 51AK4851
HEAVY DUTY BASE, 1 LEVER, SIZE 6B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series

HEAVY DUTY BASE, 1 LEVER, SIZE 6B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK4851
Product Name Heavy Duty Base, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details