HARTING Inc. of North America Hood, Top Entry, 24B, Screw; Heavy Duty Connector Type Harting 9400240811

Description
HOOD, TOP ENTRY, 24B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 24B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 24B, Screw; Heavy Duty Connector Type Harting - 04C9697 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, Screw; Heavy Duty Connector Type Harting
04C9697
Hood, Top Entry, 24B, Screw; Heavy Duty Connector Type Harting 04C9697
HOOD, TOP ENTRY, 24B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C9697
Product Name Hood, Top Entry, 24B, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 370 mm (14.57 inch)
Bearing Bore / Ring O.D. 13.39 inch (340 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details