HARTING Inc. of North America Hood, Side Entry, 16B, Pg29, Screw; Heavy Duty Connector Type Harting 9400160503

Description
HOOD, SIDE ENTRY, 16B, PG29, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:-; Rectangular Shell Size:16B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 16B, PG29, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:-; Rectangular Shell Size:16B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, Pg29, Screw; Heavy Duty Connector Type Harting - 04C9660 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, Pg29, Screw; Heavy Duty Connector Type Harting
04C9660
Hood, Side Entry, 16B, Pg29, Screw; Heavy Duty Connector Type Harting 04C9660
HOOD, SIDE ENTRY, 16B, PG29, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:-; Rectangular Shell Size:16B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, PG29, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:-; Rectangular Shell Size:16B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C9660
Product Name Hood, Side Entry, 16B, Pg29, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details