HARTING Inc. of North America Housing, Bulkhead, 16B, Screw; Heavy Duty Connector Type Harting 9400160392

Description
HOUSING, BULKHEAD, 16B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han HPR Series Heavy Duty Connectors
Datasheet
Description
HOUSING, BULKHEAD, 16B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han HPR Series Heavy Duty Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 16B, Screw; Heavy Duty Connector Type Harting - 24AJ4905 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 16B, Screw; Heavy Duty Connector Type Harting
24AJ4905
Housing, Bulkhead, 16B, Screw; Heavy Duty Connector Type Harting 24AJ4905
HOUSING, BULKHEAD, 16B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han HPR Series Heavy Duty Connectors

HOUSING, BULKHEAD, 16B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han HPR Series Heavy Duty Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ4905
Product Name Housing, Bulkhead, 16B, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details