HARTING Inc. of North America Protection Cover, 10B, Ip65/ip68; Accessory Type Harting 9400105401

Description
PROTECTION COVER, 10B, IP65/IP68; Accessory Type:Protection cover; For Use With:Harting Han HPR Series Heavy Duty Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:Han HPR Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, 10B, IP65/IP68; Accessory Type:Protection cover; For Use With:Harting Han HPR Series Heavy Duty Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:Han HPR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, 10B, Ip65/ip68; Accessory Type Harting - 04C9647 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, 10B, Ip65/ip68; Accessory Type Harting
04C9647
Protection Cover, 10B, Ip65/ip68; Accessory Type Harting 04C9647
PROTECTION COVER, 10B, IP65/IP68; Accessory Type:Protection cover; For Use With:Harting Han HPR Series Heavy Duty Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:Han HPR Series RoHS Compliant: Yes

PROTECTION COVER, 10B, IP65/IP68; Accessory Type:Protection cover; For Use With:Harting Han HPR Series Heavy Duty Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:Han HPR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 04C9647
Product Name Protection Cover, 10B, Ip65/ip68; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
Relay Housing Cover, Mini - 645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Polystyrene
View Details
D Sub Backshells - 340062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details