HARTING Inc. of North America Power Connectors 9400100317

Description
Heavy Duty Power Connectors 10B HAN HPR
Request a Quote Datasheet
Description
Heavy Duty Power Connectors 10B HAN HPR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09400100317 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09400100317
Power Connectors 09400100317
Heavy Duty Power Connectors 10B HAN HPR

Heavy Duty Power Connectors 10B HAN HPR

Buy Now
Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Housings, Hoods, Bases Series: Han® HPR Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Size / Dimension: 5.709" L x 2.283" W x 1.138" H (145.00mm x 58.00mm x 28.90mm) Ingress Protection: IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Housing Material: Aluminum, Die Cast

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Housings, Hoods, Bases
Series: Han® HPR
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Size / Dimension: 5.709" L x 2.283" W x 1.138" H (145.00mm x 58.00mm x 28.90mm)
Ingress Protection: IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Housing Material: Aluminum, Die Cast

Buy Now Datasheet
10B Hpr Bulkhead Housing, Screw Locking, W/ Metal Cover Harting - 86R5033 - Newark, An Avnet Company
Chicago, IL, United States
10B Hpr Bulkhead Housing, Screw Locking, W/ Metal Cover Harting
86R5033
10B Hpr Bulkhead Housing, Screw Locking, W/ Metal Cover Harting 86R5033
10B HPR Bulkhead Housing, Screw Locking, w/ metal cover

10B HPR Bulkhead Housing, Screw Locking, w/ metal cover

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09400100317 86R5033
Product Name Power Connectors Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Housings, Hoods, Bases 10B Hpr Bulkhead Housing, Screw Locking, W/ Metal Cover Harting
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details