HEAVY DUTY HOUSING, 10B, SCREW, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 04C9631 |
| Product Name | Heavy Duty Housing, 10B, Screw, Alum; Heavy Duty Connector Type Harting |