HARTING Inc. of North America Hood, Side Entry, 6B, Pg21, Screw; Heavy Duty Connector Type Harting 9400060512

Description
HOOD, SIDE ENTRY, 6B, PG21, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 6B, PG21, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 6B, Pg21, Screw; Heavy Duty Connector Type Harting - 04C9622 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 6B, Pg21, Screw; Heavy Duty Connector Type Harting
04C9622
Hood, Side Entry, 6B, Pg21, Screw; Heavy Duty Connector Type Harting 04C9622
HOOD, SIDE ENTRY, 6B, PG21, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, 6B, PG21, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C9622
Product Name Hood, Side Entry, 6B, Pg21, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details