The Heavy Duty Housing, part number 71J9122, is designed for use with Harting Han HPR series heavy-duty connectors. It features a bulkhead mounting configuration and is rated for a maximum current of 3A. The housing is constructed from zinc die-cast material with a black chrome coating, providing durability and resistance to harsh outdoor environments. It has a degree of protection rated at IP66 and IP68, ensuring effective sealing against dust and water ingress. This housing utilizes screw locking for secure attachment and includes a seal screw in the package. The tightening torque specifications are 0.5 Nm for M3 insert fixing screws and 1 Nm for M4 fixing screws, with a maximum screw locking torque of 2 Nm. The operating temperature range is from -40°C to +125°C, making it suitable for a variety of applications. The product is not RoHS compliant and contains substances listed under California Proposition 65.
Heavy Duty Power Connectors BULKHEAD MOU
HEAVY DUTY HOUSING, 3A, SCREW, BULKHEAD; Product Range:Han HPR Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Harting Han HPR Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09400030950 | 71J9122 |
| Product Name | Power Connectors | Heavy Duty Housing, 3A, Screw, Bulkhead; Product Range Harting |
| Mounting | Bulkhead Mount |