HARTING Inc. of North America Heavy Duty Insert, Plug, 32Pos, 2.5Mm2; Product Range Harting 9380873001

Description
HEAVY DUTY INSERT, PLUG, 32POS, 2.5MM2; Product Range:Han-Com Series; No. of Contacts:32Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 32POS, 2.5MM2; Product Range:Han-Com Series; No. of Contacts:32Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 32Pos, 2.5Mm2; Product Range Harting - 22AC3672 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 32Pos, 2.5Mm2; Product Range Harting
22AC3672
Heavy Duty Insert, Plug, 32Pos, 2.5Mm2; Product Range Harting 22AC3672
HEAVY DUTY INSERT, PLUG, 32POS, 2.5MM2; Product Range:Han-Com Series; No. of Contacts:32Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 32POS, 2.5MM2; Product Range:Han-Com Series; No. of Contacts:32Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 22AC3672
Product Name Heavy Duty Insert, Plug, 32Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76003 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details