HARTING Inc. of North America Power Connectors 9380423101

Description
Heavy Duty Power Connectors HAN K 6/36 1
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN K 6/36 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09380423101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09380423101
Power Connectors 09380423101
Heavy Duty Power Connectors HAN K 6/36 1

Heavy Duty Power Connectors HAN K 6/36 1

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1380454-09380423101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1380454-09380423101
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1380454-09380423101
Win Source Part Number: 1380454-09380423101 Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules Series: Han-Com® Number of Positions: 6+36+Ground Termination Style: Crimp Color: Gray Connector Type: Insert without Contacts Contact Type: Han® C, Han® D Package: Bulk Gender: Female Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 1 pcs Size: 16B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09380423 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380454-09380423101
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules
Series: Han-Com®
Number of Positions: 6+36+Ground
Termination Style: Crimp
Color: Gray
Connector Type: Insert without Contacts
Contact Type: Han® C, Han® D
Package: Bulk
Gender: Female
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 1 pcs
Size: 16B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: HARTING
Base Product Number: 09380423
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09380423101 1380454-09380423101
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details