HARTING Inc. of North America Connector, Plug Insert, 42Pos; Series Harting 9380423001

Description
CONNECTOR, PLUG INSERT, 42POS; SERIES:HAN; GENDER:PLUG; NO. OF CONTACTS:42; NO. OF ROWS:8; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PANEL; CONNECTOR SHELL SIZE:16B ROHS COMPLIANT: YES
Description
CONNECTOR, PLUG INSERT, 42POS; SERIES:HAN; GENDER:PLUG; NO. OF CONTACTS:42; NO. OF ROWS:8; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PANEL; CONNECTOR SHELL SIZE:16B ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug Insert, 42Pos; Series Harting - 96B8008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug Insert, 42Pos; Series Harting
96B8008
Connector, Plug Insert, 42Pos; Series Harting 96B8008
CONNECTOR, PLUG INSERT, 42POS; SERIES:HAN; GENDER:PLUG; NO. OF CONTACTS:42; NO. OF ROWS:8; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PANEL; CONNECTOR SHELL SIZE:16B ROHS COMPLIANT: YES

CONNECTOR, PLUG INSERT, 42POS; SERIES:HAN; GENDER:PLUG; NO. OF CONTACTS:42; NO. OF ROWS:8; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PANEL; CONNECTOR SHELL SIZE:16B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 96B8008
Product Name Connector, Plug Insert, 42Pos; Series Harting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
093 Aluminum Lee QIP® Expansion Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.093 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details