HARTING Inc. of North America Heavy Duty Insert, Rcpt, 16B, 36+Pe Pos; Product Range Harting 9380363101

Description
HEAVY DUTY INSERT, RCPT, 16B, 36+PE POS; Product Range:Han-Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:36+PE Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:40A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 16B, 36+PE POS; Product Range:Han-Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:36+PE Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16B, 36+Pe Pos; Product Range Harting - 65AH3288 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16B, 36+Pe Pos; Product Range Harting
65AH3288
Heavy Duty Insert, Rcpt, 16B, 36+Pe Pos; Product Range Harting 65AH3288
HEAVY DUTY INSERT, RCPT, 16B, 36+PE POS; Product Range:Han-Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:36+PE Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:40A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16B, 36+PE POS; Product Range:Han-Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:36+PE Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AH3288
Product Name Heavy Duty Insert, Rcpt, 16B, 36+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

093 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.093 inches
View Details
Blanking plug - NPQH-P-S12-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.375 [34.9]
View Details
2 suppliers