The Heavy Duty Insert, Plug, 16B, 36+PE Pos, part number 65AH3287, is designed for robust industrial applications. It features a male gender configuration with 36 contacts, including a protective earth (PE) contact. The insert is part of the Han-Com® series and utilizes crimp termination for secure connections. It supports conductor cross-sections ranging from 0.14 mm² to 6 mm² and has a rated current of 40 A, with a rated voltage of 830 V. The product is suitable for environments with a pollution degree of 3 and can withstand temperatures from -40 °C to +125 °C. The insert is made from polycarbonate and is compliant with RoHS and other safety standards, including UL and IEC specifications. It is intended for applications requiring high reliability and durability, making it a suitable choice for engineers seeking a heavy-duty connector solution.
HEAVY DUTY INSERT, PLUG, 16B, 36+PE POS; Product Range:Han-Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:36+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Current Rating:40A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 65AH3287 |
| Product Name | Heavy Duty Insert, Plug, 16B, 36+Pe Pos; Product Range Harting |