HARTING Inc. of North America Power Connectors 9380323001

Description
Heavy Duty Power Connectors MALE INSERT
Request a Quote Datasheet
Description
Heavy Duty Power Connectors MALE INSERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09380323001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09380323001
Power Connectors 09380323001
Heavy Duty Power Connectors MALE INSERT

Heavy Duty Power Connectors MALE INSERT

Buy Now
Swedesboro, NJ, United States
Power Connectors
09380323001
Power Connectors 09380323001
Han K 8/24 Pos. M Insert Crimp

Han K 8/24 Pos. M Insert Crimp

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1348827-09380323001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1348827-09380323001
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1348827-09380323001
Win Source Part Number: 1348827-09380323001 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Series: Han-Com® Number of Positions: 8+24+Ground Termination Style: Crimp Color: Gray Connector Type: Insert without Contacts Contact Type: Han®, Han® D Package: Bulk Gender: Male Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 HB Standard Package: 1 Size: 10B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09380323

Win Source Part Number: 1348827-09380323001
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Series: Han-Com®
Number of Positions: 8+24+Ground
Termination Style: Crimp
Color: Gray
Connector Type: Insert without Contacts
Contact Type: Han®, Han® D
Package: Bulk
Gender: Male
Housing Material: Polyamide (PA) , Nylon
Material Flammability Rating: UL94 HB
Standard Package: 1
Size: 10B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: HARTING
Base Product Number: 09380323

Buy Now Datasheet
HAN K 8/24 POS. M INSERT CRIMP - 70104329 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN K 8/24 POS. M INSERT CRIMP
70104329
HAN K 8/24 POS. M INSERT CRIMP 70104329
HAN K 8/24 POS. M INSERT CRIMP

HAN K 8/24 POS. M INSERT CRIMP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09380323001 1348827-09380323001 70104329
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules HAN K 8/24 POS. M INSERT CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2794.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details