HARTING Inc. of North America Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 9380182602

Description
Win Source Part Number: 1342136-09380182602 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Series: Han-Com® Number of Positions: 6+12+Ground Termination Style: Screw Color: Gray Connector Type: Insert Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 1 Size: 16B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09380182
Request a Quote Datasheet
Description
Win Source Part Number: 1342136-09380182602 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Series: Han-Com® Number of Positions: 6+12+Ground Termination Style: Screw Color: Gray Connector Type: Insert Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 1 Size: 16B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09380182
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1342136-09380182602 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1342136-09380182602
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1342136-09380182602
Win Source Part Number: 1342136-09380182602 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Series: Han-Com® Number of Positions: 6+12+Ground Termination Style: Screw Color: Gray Connector Type: Insert Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 1 Size: 16B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09380182

Win Source Part Number: 1342136-09380182602
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Series: Han-Com®
Number of Positions: 6+12+Ground
Termination Style: Screw
Color: Gray
Connector Type: Insert
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Size: 16B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: HARTING
Base Product Number: 09380182

Buy Now Datasheet
Power Connectors - 09380182602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09380182602
Power Connectors 09380182602
Heavy Duty Power Connectors HAN 6-12POS

Heavy Duty Power Connectors HAN 6-12POS

Buy Now
Han K 6/12 Male Axial Screw/screw Insert (40/10A 8 / 24-14Awg) Harting - 88M8843 - Newark, An Avnet Company
Chicago, IL, United States
Han K 6/12 Male Axial Screw/screw Insert (40/10A 8 / 24-14Awg) Harting
88M8843
Han K 6/12 Male Axial Screw/screw Insert (40/10A 8 / 24-14Awg) Harting 88M8843
Han K 6/12 male axial screw/screw insert (40/10A 8 / 24-14AWG)

Han K 6/12 male axial screw/screw insert (40/10A 8 / 24-14AWG)

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1342136-09380182602 09380182602 88M8843
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Power Connectors Han K 6/12 Male Axial Screw/screw Insert (40/10A 8 / 24-14Awg) Harting
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details