HARTING Inc. of North America Han Insert, Receptacle, 6/6 Position, Screw; Product Range Harting 9380122751

Description
HAN INSERT, RECEPTACLE, 6/6 POSITION, SCREW; Product Range:Han-Com Series; No. of Contacts:13Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; Wire Size AWG Max:13AWG RoHS Compliant: Yes
Description
HAN INSERT, RECEPTACLE, 6/6 POSITION, SCREW; Product Range:Han-Com Series; No. of Contacts:13Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Han Insert, Receptacle, 6/6 Position, Screw; Product Range Harting - 96B4307 - Newark, An Avnet Company
Chicago, IL, United States
Han Insert, Receptacle, 6/6 Position, Screw; Product Range Harting
96B4307
Han Insert, Receptacle, 6/6 Position, Screw; Product Range Harting 96B4307
HAN INSERT, RECEPTACLE, 6/6 POSITION, SCREW; Product Range:Han-Com Series; No. of Contacts:13Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; Wire Size AWG Max:13AWG RoHS Compliant: Yes

HAN INSERT, RECEPTACLE, 6/6 POSITION, SCREW; Product Range:Han-Com Series; No. of Contacts:13Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 96B4307
Product Name Han Insert, Receptacle, 6/6 Position, Screw; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

125 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/8" NPT; 0.125 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers