RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Han-Com Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 04C9580 |
| Product Name | Rectangular Han Insert Female 6Way Screw; Product Range Harting |
| Shape / Application | Rectangular; Screw Cap or Plug |