HARTING Inc. of North America Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting 9380062611

Description
RECTANGULAR HAN INSERT, PLUG, 4WAY SCREW; Product Range:Han-Com Series; No. of Contacts:5Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; Wire Size AWG Max:6AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG, 4WAY SCREW; Product Range:Han-Com Series; No. of Contacts:5Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; Wire Size AWG Max:6AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting - 92B1218 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting
92B1218
Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting 92B1218
RECTANGULAR HAN INSERT, PLUG, 4WAY SCREW; Product Range:Han-Com Series; No. of Contacts:5Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; Wire Size AWG Max:6AWG; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG, 4WAY SCREW; Product Range:Han-Com Series; No. of Contacts:5Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; Wire Size AWG Max:6AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 4Pos, 16Mm2; Product Range Harting - 51AC2619 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 16Mm2; Product Range Harting
51AC2619
Heavy Duty Insert, Plug, 4Pos, 16Mm2; Product Range Harting 51AC2619
HEAVY DUTY INSERT, PLUG, 4POS, 16MM2; Product Range:Han Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; SVHC:NoRoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 16MM2; Product Range:Han Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 92B1218 51AC2619
Product Name Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting Heavy Duty Insert, Plug, 4Pos, 16Mm2; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Center Pull-Tab Tapered Plugs - CPT-4 - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers