HARTING Inc. of North America Rectangular Han Insert, Plug, 6Way Screw; Product Range Harting 9380062601

Description
RECTANGULAR HAN INSERT, PLUG, 6WAY SCREW; Product Range:Han-Com Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG, 6WAY SCREW; Product Range:Han-Com Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug, 6Way Screw; Product Range Harting - 04C9579 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug, 6Way Screw; Product Range Harting
04C9579
Rectangular Han Insert, Plug, 6Way Screw; Product Range Harting 04C9579
RECTANGULAR HAN INSERT, PLUG, 6WAY SCREW; Product Range:Han-Com Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG, 6WAY SCREW; Product Range:Han-Com Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9579
Product Name Rectangular Han Insert, Plug, 6Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Black M16x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-16B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Cable Gland Plugs - 2116794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide
NPT Thread M25
View Details
Barrel Plugs with Flange - BPF340 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details