HARTING Inc. of North America Heavy Duty Insert, Plug, 3Pos, 1-2/0Awg; Product Range Harting 9380052621

Description
HEAVY DUTY INSERT, PLUG, 3POS, 1-2/0AWG; Product Range:Han-Com Series; No. of Contacts:3Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:200A; Wire Size AWG Max:00AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 3POS, 1-2/0AWG; Product Range:Han-Com Series; No. of Contacts:3Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:200A; Wire Size AWG Max:00AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 3Pos, 1-2/0Awg; Product Range Harting - 04C9572 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3Pos, 1-2/0Awg; Product Range Harting
04C9572
Heavy Duty Insert, Plug, 3Pos, 1-2/0Awg; Product Range Harting 04C9572
HEAVY DUTY INSERT, PLUG, 3POS, 1-2/0AWG; Product Range:Han-Com Series; No. of Contacts:3Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:200A; Wire Size AWG Max:00AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 3POS, 1-2/0AWG; Product Range:Han-Com Series; No. of Contacts:3Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:200A; Wire Size AWG Max:00AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9572
Product Name Heavy Duty Insert, Plug, 3Pos, 1-2/0Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76022 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details