HARTING Inc. of North America Protection Cover, Size 24B, Metal; Accessory Type Harting 9370245405

Description
PROTECTION COVER, SIZE 24B, METAL; Accessory Type:Protection Cover; For Use With:Harting Han M Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han M Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, SIZE 24B, METAL; Accessory Type:Protection Cover; For Use With:Harting Han M Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Size 24B, Metal; Accessory Type Harting - 04C9561 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Size 24B, Metal; Accessory Type Harting
04C9561
Protection Cover, Size 24B, Metal; Accessory Type Harting 04C9561
PROTECTION COVER, SIZE 24B, METAL; Accessory Type:Protection Cover; For Use With:Harting Han M Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han M Series RoHS Compliant: Yes

PROTECTION COVER, SIZE 24B, METAL; Accessory Type:Protection Cover; For Use With:Harting Han M Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 04C9561
Product Name Protection Cover, Size 24B, Metal; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9444200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.42 inch (61.5 mm)
View Details
SB ® 350 DUST COVER,RED - 113890P3 - Anderson Power Products
Specs
Type Cap
View Details