HARTING Inc. of North America Heavy Duty Housing, 24B, 2 Lever, Alum; Heavy Duty Connector Type Harting 9370241301

Description
HEAVY DUTY HOUSING, 24B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han M Series Heavy Duty RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 24B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han M Series Heavy Duty RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 24B, 2 Lever, Alum; Heavy Duty Connector Type Harting - 43AC0518 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 24B, 2 Lever, Alum; Heavy Duty Connector Type Harting
43AC0518
Heavy Duty Housing, 24B, 2 Lever, Alum; Heavy Duty Connector Type Harting 43AC0518
HEAVY DUTY HOUSING, 24B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han M Series Heavy Duty RoHS Compliant: Yes

HEAVY DUTY HOUSING, 24B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han M Series Heavy Duty RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC0518
Product Name Heavy Duty Housing, 24B, 2 Lever, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details