HARTING Inc. of North America Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting 9370100398

Description
HEAVY DUTY CONN, 1 LEVER, SIZE 10B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Heavy Duty Inserts
Datasheet
Description
HEAVY DUTY CONN, 1 LEVER, SIZE 10B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Heavy Duty Inserts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting - 52AJ6218 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting
52AJ6218
Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting 52AJ6218
HEAVY DUTY CONN, 1 LEVER, SIZE 10B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Heavy Duty Inserts

HEAVY DUTY CONN, 1 LEVER, SIZE 10B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Heavy Duty Inserts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AJ6218
Product Name Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details