HARTING Inc. of North America Heavy Duty Conn, 2 Lever, Size 10B; Heavy Duty Connector Type Harting 9370100392

Description
HEAVY DUTY CONN, 2 LEVER, SIZE 10B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Heavy Duty Inserts
Datasheet
Description
HEAVY DUTY CONN, 2 LEVER, SIZE 10B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Heavy Duty Inserts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 2 Lever, Size 10B; Heavy Duty Connector Type Harting - 52AJ6216 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 2 Lever, Size 10B; Heavy Duty Connector Type Harting
52AJ6216
Heavy Duty Conn, 2 Lever, Size 10B; Heavy Duty Connector Type Harting 52AJ6216
HEAVY DUTY CONN, 2 LEVER, SIZE 10B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Heavy Duty Inserts

HEAVY DUTY CONN, 2 LEVER, SIZE 10B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Heavy Duty Inserts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AJ6216
Product Name Heavy Duty Conn, 2 Lever, Size 10B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details