HARTING Inc. of North America Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases 9370060301

Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® M Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 3.150" L x 1.709" W x 1.165" H (80.00mm x 43.40mm x 29.60mm) Ingress Protection: IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® M Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 3.150" L x 1.709" W x 1.165" H (80.00mm x 43.40mm x 29.60mm) Ingress Protection: IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® M Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 3.150" L x 1.709" W x 1.165" H (80.00mm x 43.40mm x 29.60mm) Ingress Protection: IP65 - Dust Tight, Water Resistant

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® M
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Lock Location: Locking Clip (1) on Base Bottom
Size / Dimension: 3.150" L x 1.709" W x 1.165" H (80.00mm x 43.40mm x 29.60mm)
Ingress Protection: IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 09370060301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09370060301
Power Connectors 09370060301
Heavy Duty Power Connectors BULKHEAD MOU

Heavy Duty Power Connectors BULKHEAD MOU

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 09370060301
Product Name Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details