HARTING Inc. of North America Heavy Duty Insert, Rcpt, 16Pos+Pe, 14Awg; Product Range Harting 9365162702

Description
HEAVY DUTY INSERT, RCPT, 16POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 16POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16Pos+Pe, 14Awg; Product Range Harting - 67AC7079 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16Pos+Pe, 14Awg; Product Range Harting
67AC7079
Heavy Duty Insert, Rcpt, 16Pos+Pe, 14Awg; Product Range Harting 67AC7079
HEAVY DUTY INSERT, RCPT, 16POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67AC7079
Product Name Heavy Duty Insert, Rcpt, 16Pos+Pe, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details