HARTING Inc. of North America Heavy Duty Insert, Plug, 10Pos+Pe, 14Awg; Product Range Harting 9365102602

Description
HEAVY DUTY INSERT, PLUG, 10POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 10POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10Pos+Pe, 14Awg; Product Range Harting - 67AC7075 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10Pos+Pe, 14Awg; Product Range Harting
67AC7075
Heavy Duty Insert, Plug, 10Pos+Pe, 14Awg; Product Range Harting 67AC7075
HEAVY DUTY INSERT, PLUG, 10POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67AC7075
Product Name Heavy Duty Insert, Plug, 10Pos+Pe, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75826 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details