HARTING Inc. of North America Insert, Receptacle, 8Pos, 3Row; Product Range Harting 9360082732

Description
INSERT, RECEPTACLE, 8POS, 3ROW; Product Range:Han Quick Lock Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
INSERT, RECEPTACLE, 8POS, 3ROW; Product Range:Han Quick Lock Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Receptacle, 8Pos, 3Row; Product Range Harting - 31T8129 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Receptacle, 8Pos, 3Row; Product Range Harting
31T8129
Insert, Receptacle, 8Pos, 3Row; Product Range Harting 31T8129
INSERT, RECEPTACLE, 8POS, 3ROW; Product Range:Han Quick Lock Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes

INSERT, RECEPTACLE, 8POS, 3ROW; Product Range:Han Quick Lock Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 31T8129
Product Name Insert, Receptacle, 8Pos, 3Row; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

End stop kit - KSM-8 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
High Temperature Septa - 75803 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details