Ethernet & Telecom Connectors HAN PP RJ4
Modular Connectors / Ethernet Connectors HAN PP RJ45 10G MET CBL PLUG
RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09352250401 | 09352250401 | 86R5001 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |