HARTING Technology Group Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting 9352200401

Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting - 08AK9211 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting
08AK9211
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting 08AK9211
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AK9211
Product Name Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products