HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9350022102

Description
Ethernet & Telecom Connectors HAN PP RJ4
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors HAN PP RJ4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09350022102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09350022102
Modular Connectors / Ethernet Connectors 09350022102
Ethernet & Telecom Connectors HAN PP RJ4

Ethernet & Telecom Connectors HAN PP RJ4

Buy Now
Rj45 Connector, Jack, 1Port, Th; Modular Connector Type Harting - 14N5286 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 1Port, Th; Modular Connector Type Harting
14N5286
Rj45 Connector, Jack, 1Port, Th; Modular Connector Type Harting 14N5286
RJ45 CONNECTOR, JACK, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09350022102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09350022102
Modular Connectors / Ethernet Connectors 09350022102
Modular Connectors / Ethernet Connectors HAN PP RJ45 SLDR 180DEG

Modular Connectors / Ethernet Connectors HAN PP RJ45 SLDR 180DEG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09350022102 14N5286 09350022102
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 1Port, Th; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details