HARTING Inc. of North America Power Connectors 9350006206

Description
Heavy Duty Power Connectors 1.5MM SQ FEM
Request a Quote Datasheet
Description
Heavy Duty Power Connectors 1.5MM SQ FEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09350006206 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09350006206
Power Connectors 09350006206
Heavy Duty Power Connectors 1.5MM SQ FEM

Heavy Duty Power Connectors 1.5MM SQ FEM

Buy Now
Heavy Duty Connector Contacts - 09350006206 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09350006206
Heavy Duty Connector Contacts 09350006206
CONTACT H.D. CRIMP SOCKET 16AWG

CONTACT H.D. CRIMP SOCKET 16AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09350006206 09350006206
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details