HARTING Inc. of North America Power Connectors 9350006205

Description
Heavy Duty Power Connectors 1.0MM SQ FEM
Request a Quote Datasheet
Description
Heavy Duty Power Connectors 1.0MM SQ FEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09350006205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09350006205
Power Connectors 09350006205
Heavy Duty Power Connectors 1.0MM SQ FEM

Heavy Duty Power Connectors 1.0MM SQ FEM

Buy Now
Han P Female Contact Awg 18 (1.0Mm2), Silver Harting - 86R4975 - Newark, An Avnet Company
Chicago, IL, United States
Han P Female Contact Awg 18 (1.0Mm2), Silver Harting
86R4975
Han P Female Contact Awg 18 (1.0Mm2), Silver Harting 86R4975
Han P female contact AWG 18 (1.0mm2), Silver

Han P female contact AWG 18 (1.0mm2), Silver

Supplier's Site
Heavy Duty Connector Contacts - 09350006205 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09350006205
Heavy Duty Connector Contacts 09350006205
CONTACT H.D. CRIMP SOCKET 18AWG

CONTACT H.D. CRIMP SOCKET 18AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09350006205 86R4975 09350006205
Product Name Power Connectors Han P Female Contact Awg 18 (1.0Mm2), Silver Harting Heavy Duty Connector Contacts
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data