HARTING Inc. of North America Power Connectors 9350006107

Description
Pin Contact Han P-c 2,5 mm
Request a Quote Datasheet
Description
Pin Contact Han P-c 2,5 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09350006107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09350006107
Power Connectors 09350006107
Pin Contact Han P-c 2,5 mm

Pin Contact Han P-c 2,5 mm

Buy Now
Heavy Duty Connector Contacts - 09350006107 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09350006107
Heavy Duty Connector Contacts 09350006107
CONTACT H.D. CRIMP PIN 14AWG

CONTACT H.D. CRIMP PIN 14AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09350006107 09350006107
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details