HARTING Inc. of North America Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting 9340162701

Description
RECTANGULAR HAN INSERT, FEM, 16WAY SCREW; Product Range:Han Hv E Series; No. of Contacts:19Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, FEM, 16WAY SCREW; Product Range:Han Hv E Series; No. of Contacts:19Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting - 04C9416 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting
04C9416
Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting 04C9416
RECTANGULAR HAN INSERT, FEM, 16WAY SCREW; Product Range:Han Hv E Series; No. of Contacts:19Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 16WAY SCREW; Product Range:Han Hv E Series; No. of Contacts:19Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9416
Product Name Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details