HARTING Inc. of North America Rectangular Han Insert, Plug 16Way Screw; Product Range Harting 9340162601

Description
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han Hv E Series; No. of Contacts:19Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han Hv E Series; No. of Contacts:19Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting - 99B0821 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting
99B0821
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting 99B0821
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han Hv E Series; No. of Contacts:19Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han Hv E Series; No. of Contacts:19Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 99B0821
Product Name Rectangular Han Insert, Plug 16Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76019 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details