HARTING Inc. of North America Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting 9340100301

Description
RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
Description
RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Power Base, Size 24B, 2 Lever, is a heavy-duty connector designed for robust applications. It features a bulkhead mount and is constructed from aluminum, ensuring durability and resistance to environmental factors. The locking mechanism utilizes a two-lever system for secure connections. This connector is compatible with Han 24B hoods and inserts, making it versatile for various configurations. It is RoHS compliant, indicating adherence to environmental standards. The product is suitable for applications requiring reliable electrical connections in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Rectangular Power Base, Size 24B, 2 Lever, is a heavy-duty connector designed for robust applications. It features a bulkhead mount and is constructed from aluminum, ensuring durability and resistance to environmental factors. The locking mechanism utilizes a two-lever system for secure connections. This connector is compatible with Han 24B hoods and inserts, making it versatile for various configurations. It is RoHS compliant, indicating adherence to environmental standards. The product is suitable for applications requiring reliable electrical connections in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting - 04C9395 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting
04C9395
Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting 04C9395
RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C9395
Product Name Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details