HARTING Inc. of North America Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting 9340062616

Description
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:Han Hv ES Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:Han Hv ES Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting - 51AC2601 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting
51AC2601
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting 51AC2601
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:Han Hv ES Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:Han Hv ES Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2601
Product Name Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers