HARTING Inc. of North America Rectangular Insert, Plug, 6 Position, Screw, Size 10B; Product Range Harting 9340062601

Description
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW, SIZE 10B; Product Range:Han Hv E Series; No. of Contacts:9Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW, SIZE 10B; Product Range:Han Hv E Series; No. of Contacts:9Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 6 Position, Screw, Size 10B; Product Range Harting - 04C9381 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 6 Position, Screw, Size 10B; Product Range Harting
04C9381
Rectangular Insert, Plug, 6 Position, Screw, Size 10B; Product Range Harting 04C9381
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW, SIZE 10B; Product Range:Han Hv E Series; No. of Contacts:9Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW, SIZE 10B; Product Range:Han Hv E Series; No. of Contacts:9Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting - 51AC2600 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting
51AC2600
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting 51AC2600
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:Han Hv E Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:Han Hv E Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 04C9381 51AC2600
Product Name Rectangular Insert, Plug, 6 Position, Screw, Size 10B; Product Range Harting Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

250 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/4" NPT; 0.250 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1.125 [28.6]
View Details
2 suppliers