HARTING Inc. of North America Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting 9340060301

Description
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Hv E Series Heavy Duty RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Hv E Series Heavy Duty RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting - 51AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting
51AC2599
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting 51AC2599
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Hv E Series Heavy Duty RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Hv E Series Heavy Duty RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2599
Product Name Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details